Belimo Americas Electronic Zone Valve Z2ZN0026

Description
Electronic Zone Valve
Datasheet
Description
Electronic Zone Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Zone Valve - Z2ZN0026 - Belimo Americas
Danbury, CT, USA
Electronic Zone Valve
Z2ZN0026
Electronic Zone Valve Z2ZN0026
Electronic Zone Valve

Electronic Zone Valve

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number Z2ZN0026
Product Name Electronic Zone Valve
Valve Type Control Valve
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 50.00 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305799 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 1.99 inch (50.50 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
T 21 Ball Valve 0 5 4 - 121604010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
High Pressure Dual Metering Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.19 to 0.28 inch (4.75 to 7.14 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details