Belimo Americas Damper Actuator NMX24-SR-T

Description
Damper Actuator,90 in-lb,Non-Spring Return,24V,Modulatin g
Datasheet
Description
Damper Actuator,90 in-lb,Non-Spring Return,24V,Modulatin g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Damper Actuator - NMX24-SR-T - Belimo Americas
Danbury, CT, USA
Damper Actuator
NMX24-SR-T
Damper Actuator NMX24-SR-T
Damper Actuator,90 in-lb,Non-Spring Return,24V,Modulatin g

Damper Actuator,90 in-lb,Non-Spring Return,24V,Modulating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Electric Rotary Actuators
Product Number NMX24-SR-T
Product Name Damper Actuator
Rotation Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Voltage Actuator With Optional Battery Backup - PV 2 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - RHD8000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 868mm x 1340mm x 672mm
View Details
Electric actuator - ESBF-BS-100-100-40P - Festo Corporation
Specs
Radial Load 247 lbs (112 kg)
Linear Stroke 3.94 inch (100 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details