Belimo Americas Quick Running Damper Actuator NKQX24-MFT

Description
Quick Running Damper Actuator,54 in-lb,Electronic Fail-Safe,24V,MFT
Datasheet
Description
Quick Running Damper Actuator,54 in-lb,Electronic Fail-Safe,24V,MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Running Damper Actuator - NKQX24-MFT - Belimo Americas
Danbury, CT, USA
Quick Running Damper Actuator
NKQX24-MFT
Quick Running Damper Actuator NKQX24-MFT
Quick Running Damper Actuator,54 in-lb,Electronic Fail-Safe,24V,MFT

Quick Running Damper Actuator,54 in-lb,Electronic Fail-Safe,24V,MFT

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Electric Rotary Actuators
Product Number NKQX24-MFT
Product Name Quick Running Damper Actuator
Rotation Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 7 Rotary Electric Actuator - S Series - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - RHD1250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 546mm x 690mm x 562mm
View Details
Electric actuator - ESBF-BS-80-100-32P - Festo Corporation
Specs
Radial Load 247 lbs (112 kg)
Linear Stroke 3.94 inch (100 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details