Globe Valve,1.5",3 Way,28 Cv,w/ Electronic Fail-Safe,24V,Modula
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | G340D+SVKB24-SR |
| Product Name | Globe Valve |
| Valve Type | Globe |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 250.00 psi (176 m H2O) |