Globe Valve,1",3 Way,14 Cv,w/ Spring Return,24 -240V,On/Off
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | G325+NFBUP-X1 |
| Product Name | Globe Valve |
| Valve Type | Globe |
| Valve Size | 1.00 inch (25.40 mm) |
| Maximum Pressure | 220.00 psi (155 m H2O) |