Belimo Americas Globe Valve G320+LVB24-3

Description
Globe Valve,0.75",3 Way,7.5 Cv,w/ Non-Spring,24V,Float ing
Datasheet
Description
Globe Valve,0.75",3 Way,7.5 Cv,w/ Non-Spring,24V,Float ing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G320+LVB24-3 - Belimo Americas
Danbury, CT, USA
Globe Valve
G320+LVB24-3
Globe Valve G320+LVB24-3
Globe Valve,0.75",3 Way,7.5 Cv,w/ Non-Spring,24V,Float ing

Globe Valve,0.75",3 Way,7.5 Cv,w/ Non-Spring,24V,Floating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G320+LVB24-3
Product Name Globe Valve
Valve Type Globe
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 211.00 psi (148 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
10mm PICOSOL - 11-311PI011H1+6111+AZR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details