Globe Valve,0.75",3 Way,7.5 Cv,w/ Spring Return,24V,Floating
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | G320+LF24-3 US |
| Product Name | Globe Valve |
| Valve Type | Globe |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 140.00 psi (98.53 m H2O) |