Globe Valve,0.5",3 Way,4.4 Cv,w/ Spring Return,24V,On/Off
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | G315+LF24 US |
| Product Name | Globe Valve |
| Valve Type | Globe |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 210.00 psi (148 m H2O) |