Belimo Americas Globe Valve G314+LF24-S US

Description
Globe Valve,0.5",3 Way,2.2 Cv,w/ Spring Return,24V,On/Off,SW
Datasheet
Description
Globe Valve,0.5",3 Way,2.2 Cv,w/ Spring Return,24V,On/Off,SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G314+LF24-S US - Belimo Americas
Danbury, CT, USA
Globe Valve
G314+LF24-S US
Globe Valve G314+LF24-S US
Globe Valve,0.5",3 Way,2.2 Cv,w/ Spring Return,24V,On/Off,SW

Globe Valve,0.5",3 Way,2.2 Cv,w/ Spring Return,24V,On/Off,SW

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G314+LF24-S US
Product Name Globe Valve
Valve Type Globe
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 210.00 psi (148 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details
T 21 Ball Valve 0 5 4 - 121602025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 2.56 inch (65.00 mm)
View Details