Belimo Americas Flow Orifice FO15025

Description
1/2"Flow orifice for 2.5 GPM
Datasheet
Description
1/2"Flow orifice for 2.5 GPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Orifice - FO15025 - Belimo Americas
Danbury, CT, USA
Flow Orifice
FO15025
Flow Orifice FO15025
1/2"Flow orifice for 2.5 GPM

1/2"Flow orifice for 2.5 GPM

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Flow Orifices and Flow Restrictors
Product Number FO15025
Product Name Flow Orifice
Orifice Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Fittings - Tube Union, 3/16 inch OD, Type AM-3006 - AM-3006-5-BR - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 3/16" OD Tube Compression
Fitting / Connection Size 3/16" OD Tube Compression
View Details
 - 1214343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
M5 Thread to Barb, Orifice - M5H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
2.5 mm Insert Single-Orifice Restrictor for Liquids -  - Lee Co. (The)
Specs
Connection Insert - Into Metal
Material Stainless
Orifice Diameter 0.1000 inch (2.54 mm)
View Details