Butterfly Valve,2",3 Way,115 Cv,w/ Non-Spring,120V,Modu
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | F750VIC+SY1-110P |
| Product Name | Butterfly Valve |
| Valve Type | Butterfly |
| Valve Size | 2.00 inch (50.80 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |