Belimo Americas Butterfly Valve F650HD+AFX24-MFT-X1

Description
Butterfly Valve,2",2 Way,115 Cv,w/ Spring Return,24V,MFT
Datasheet
Description
Butterfly Valve,2",2 Way,115 Cv,w/ Spring Return,24V,MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve - F650HD+AFX24-MFT-X1 - Belimo Americas
Danbury, CT, USA
Butterfly Valve
F650HD+AFX24-MFT-X1
Butterfly Valve F650HD+AFX24-MFT-X1
Butterfly Valve,2",2 Way,115 Cv,w/ Spring Return,24V,MFT

Butterfly Valve,2",2 Way,115 Cv,w/ Spring Return,24V,MFT

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number F650HD+AFX24-MFT-X1
Product Name Butterfly Valve
Valve Type Butterfly
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Hand-Held, Dual Deadman, 116 Psi - 162-1022-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details