Butterfly Valve,2",2 Way,102 Cv,w/ Non-Spring,24V,On/Of
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | F650-150SHP+SY2-24 |
| Product Name | Butterfly Valve |
| Valve Type | Butterfly |
| Valve Size | 2.00 inch (50.80 mm) |
| Maximum Pressure | 285.00 psi (201 m H2O) |