Butterfly Valve,8",2 Way,3136 Cv,w/ Non-Spring,120V,On/O
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F6200L+PRBUP-3-T-200 |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 8.00 inch (203.20 mm) |
Maximum Pressure | 200.00 psi (141 m H2O) |