Butterfly Valve,4",2 Way,451 Cv,w/ Non-Spring,24V,MFT
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F6100-150SHP+2*GMX24-MFT-X1 |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 4.00 inch (101.60 mm) |
Maximum Pressure | 285.00 psi (201 m H2O) |