Belimo Americas Damper Actuator EFX24-MFT-S

Description
Damper Actuator,270 in-lb,Spring Return,24V,MFT,SW
Datasheet
Description
Damper Actuator,270 in-lb,Spring Return,24V,MFT,SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Damper Actuator - EFX24-MFT-S - Belimo Americas
Danbury, CT, USA
Damper Actuator
EFX24-MFT-S
Damper Actuator EFX24-MFT-S
Damper Actuator,270 in-lb,Spring Return,24V,MFT,SW

Damper Actuator,270 in-lb,Spring Return,24V,MFT,SW

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Electric Rotary Actuators
Product Number EFX24-MFT-S
Product Name Damper Actuator
Rotation Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Internal Battery Back-Up Electric Actuator - SNS4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - RHD2500 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 546mm x 690mm x 562mm
View Details
Electric actuator - ESBF-BS-63-100-10P - Festo Corporation
Specs
Radial Load 157 lbs (71.37 kg)
Linear Stroke 3.94 inch (100 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details