Belimo Americas Characterized Control Valves B348+ARX24-PC

Description
CCV,2",3 Way,37 Cv,w/ Non-Spring,24V,PC
Datasheet
Description
CCV,2",3 Way,37 Cv,w/ Non-Spring,24V,PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B348+ARX24-PC - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B348+ARX24-PC
Characterized Control Valves B348+ARX24-PC
CCV,2",3 Way,37 Cv,w/ Non-Spring,24V,PC

CCV,2",3 Way,37 Cv,w/ Non-Spring,24V,PC

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B348+ARX24-PC
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369069 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details
Ball Check Valve 0 5 4 - 1231040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 4.00 inch (101.60 mm)
View Details
281 NACE Compliant High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details