Belimo Americas Characterized Control Valves B323+LRX24-3-S

Description
CCV,1",3 Way,10 Cv,w/ Non-Spring,24V,Float ing,SW
Datasheet
Description
CCV,1",3 Way,10 Cv,w/ Non-Spring,24V,Float ing,SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B323+LRX24-3-S - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B323+LRX24-3-S
Characterized Control Valves B323+LRX24-3-S
CCV,1",3 Way,10 Cv,w/ Non-Spring,24V,Float ing,SW

CCV,1",3 Way,10 Cv,w/ Non-Spring,24V,Floating,SW

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B323+LRX24-3-S
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
855 Series 316L Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details