Belimo Americas Characterized Control Valves B321+LRQB24-MFT

Description
CCV,0.75",3 Way,24 Cv,w/ Non-Spring,24V,MFT
Datasheet
Description
CCV,0.75",3 Way,24 Cv,w/ Non-Spring,24V,MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B321+LRQB24-MFT - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B321+LRQB24-MFT
Characterized Control Valves B321+LRQB24-MFT
CCV,0.75",3 Way,24 Cv,w/ Non-Spring,24V,MFT

CCV,0.75",3 Way,24 Cv,w/ Non-Spring,24V,MFT

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B321+LRQB24-MFT
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
22mm INTERSOL - 09-321I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Knife Gate Valves // Series D Flexgate -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Cast Iron; Stainless Steel
View Details