Belimo Americas Characterized Control Valves B263+AFRX24 N4

Description
CCV,2.5",2 Way,110 Cv,Spring Return,24V,On/Off,NE MA 4
Datasheet
Description
CCV,2.5",2 Way,110 Cv,Spring Return,24V,On/Off,NE MA 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B263+AFRX24 N4 - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B263+AFRX24 N4
Characterized Control Valves B263+AFRX24 N4
CCV,2.5",2 Way,110 Cv,Spring Return,24V,On/Off,NE MA 4

CCV,2.5",2 Way,110 Cv,Spring Return,24V,On/Off,NEMA 4

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B263+AFRX24 N4
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
22mm INTERSOL - 09-311I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
187 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details