Belimo Americas Characterized Control Valves B254+AFRXUP

Description
CCV,2",2 Way,240 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,2",2 Way,240 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B254+AFRXUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B254+AFRXUP
Characterized Control Valves B254+AFRXUP
CCV,2",2 Way,240 Cv,w/ Spring Return,24 -240V,On/Off

CCV,2",2 Way,240 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B254+AFRXUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
22mm MINISOL - 09-211-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
V-Port Ball Control Valves (VPB) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Ball
View Details