Belimo Americas Characterized Control Valves B251+AFRBUP

Description
CCV,2",2 Way,65 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,2",2 Way,65 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B251+AFRBUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B251+AFRBUP
Characterized Control Valves B251+AFRBUP
CCV,2",2 Way,65 Cv,w/ Spring Return,24 -240V,On/Off

CCV,2",2 Way,65 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B251+AFRBUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated 3-Way Ball Valve - PYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-311-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000007942-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details