Belimo Americas Ball Valve B249VSS+2*AFBUP-X1

Description
Ball Valve,2" ,2 Way,108 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
Ball Valve,2" ,2 Way,108 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - B249VSS+2*AFBUP-X1 - Belimo Americas
Danbury, CT, USA
Ball Valve,2" ,2 Way,108 Cv,w/ Spring Return,24 -240V,On/Off

Ball Valve,2" ,2 Way,108 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B249VSS+2*AFBUP-X1
Product Name Ball Valve
Valve Type Ball
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 163375504 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
250 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details
Control Valve - 107790185 - Radwell International
Specs
Media Compressed Air
View Details