CCV,1.25",2 Way,25 Cv,w/ Spring Return,24V,0-135Ω
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B231+AFRX24-MFT95 |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 1.25 inch (31.75 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |