Belimo Americas Characterized Control Valves B231+AFRBUP

Description
CCV,1.25",2 Way,25 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,1.25",2 Way,25 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B231+AFRBUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B231+AFRBUP
Characterized Control Valves B231+AFRBUP
CCV,1.25",2 Way,25 Cv,w/ Spring Return,24 -240V,On/Off

CCV,1.25",2 Way,25 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B231+AFRBUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details