CCV,1",2 Way,30 Cv,w/ Spring Return,120V,On/Off,S
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B225+LF120-S US |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 1.00 inch (25.40 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |