Belimo Americas Ball Valve B224VS+AFBUP-X1

Description
Ball Valve,1" ,2 Way,43 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
Ball Valve,1" ,2 Way,43 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - B224VS+AFBUP-X1 - Belimo Americas
Danbury, CT, USA
Ball Valve,1" ,2 Way,43 Cv,w/ Spring Return,24 -240V,On/Off

Ball Valve,1" ,2 Way,43 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B224VS+AFBUP-X1
Product Name Ball Valve
Valve Type Ball
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 1.12 inch (28.57 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000010457-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details