Belimo Americas Characterized Control Valves B211+LF120-S US

Description
CCV,0.5",2 Way,1.9 Cv,w/ Spring Return,120V,On/Off,S W
Datasheet
Description
CCV,0.5",2 Way,1.9 Cv,w/ Spring Return,120V,On/Off,S W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B211+LF120-S US - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B211+LF120-S US
Characterized Control Valves B211+LF120-S US
CCV,0.5",2 Way,1.9 Cv,w/ Spring Return,120V,On/Off,S W

CCV,0.5",2 Way,1.9 Cv,w/ Spring Return,120V,On/Off,SW

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B211+LF120-S US
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006357-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
8mm CHIPSOL - 14-311CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP90-025-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details