Belimo Americas Ball Valve B2100VB-024+SY2-24

Description
VBall Valve,1" ,2 Way,24 Cv,w/ Non-Spring,24V,On/Of f,SW,NEMA 4H
Datasheet
Description
VBall Valve,1" ,2 Way,24 Cv,w/ Non-Spring,24V,On/Of f,SW,NEMA 4H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - B2100VB-024+SY2-24 - Belimo Americas
Danbury, CT, USA
VBall Valve,1" ,2 Way,24 Cv,w/ Non-Spring,24V,On/Of f,SW,NEMA 4H

VBall Valve,1" ,2 Way,24 Cv,w/ Non-Spring,24V,On/Off,SW,NEMA 4H

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B2100VB-024+SY2-24
Product Name Ball Valve
Valve Type Ball
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514975 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 1601010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.00 inch (25.40 mm)
View Details
855 Series Press-In Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details