Belimo Americas Characterized Control Valves B208B+LRB24-3-T

Description
CCV,0.5",2 Way,0.46 Cv,w/ Non-Spring,24V,Float ing
Datasheet
Description
CCV,0.5",2 Way,0.46 Cv,w/ Non-Spring,24V,Float ing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B208B+LRB24-3-T - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B208B+LRB24-3-T
Characterized Control Valves B208B+LRB24-3-T
CCV,0.5",2 Way,0.46 Cv,w/ Non-Spring,24V,Float ing

CCV,0.5",2 Way,0.46 Cv,w/ Non-Spring,24V,Floating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B208B+LRB24-3-T
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
15mm MICROSOL - 01-211P-036H0+63111+AZN - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.14 inch (3.60 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details