Belimo Americas Damper Actuator AFBUP N4H

Description
Damper Actuator,180 in-lb,Spring Return,24 to 240V (UP),On/Off,NEMA 4H
Datasheet
Description
Damper Actuator,180 in-lb,Spring Return,24 to 240V (UP),On/Off,NEMA 4H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Damper Actuator - AFBUP N4H - Belimo Americas
Danbury, CT, USA
Damper Actuator
AFBUP N4H
Damper Actuator AFBUP N4H
Damper Actuator,180 in-lb,Spring Return,24 to 240V (UP),On/Off,NEMA 4H

Damper Actuator,180 in-lb,Spring Return,24 to 240V (UP),On/Off,NEMA 4H

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Electric Rotary Actuators
Product Number AFBUP N4H
Product Name Damper Actuator
Rotation Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electrical RotaryActuator - RHD800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 488mm x 520mm x 416mm
View Details
Electric actuator - ESBF-BS-100-100-5P - Festo Corporation
Specs
Radial Load 247 lbs (112 kg)
Linear Stroke 3.94 inch (100 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details