Belden Inc. Multiple Conductor Cables - YM48316 0601000 YM48316 0601000

Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106093-YM48316 0601000 Categories: Multiple Conductor Cables Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106093-YM48316 0601000 Categories: Multiple Conductor Cables Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - YM48316 0601000 - 1106093-YM48316 0601000 - Win Source Electronics
Laguna Hills, CA, United States
Multiple Conductor Cables - YM48316 0601000
1106093-YM48316 0601000
Multiple Conductor Cables - YM48316 0601000 1106093-YM48316 0601000
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106093-YM48316 0601000 Categories: Multiple Conductor Cables Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage

Manufacturer: Belden Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106093-YM48316 0601000
Categories: Multiple Conductor Cables
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage

Buy Now
2 Fs Pr #22 Pp Frpvc Chr Belden - 50AH3022 - Newark, An Avnet Company
Chicago, IL, United States
2 Fs Pr #22 Pp Frpvc Chr Belden
50AH3022
2 Fs Pr #22 Pp Frpvc Chr Belden 50AH3022
2 FS PR #22 PP FRPVC CHR

2 FS PR #22 PP FRPVC CHR

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1106093-YM48316 0601000 50AH3022
Product Name Multiple Conductor Cables - YM48316 0601000 2 Fs Pr #22 Pp Frpvc Chr Belden
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, RG58C/U - 1252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details