Belden Inc. TELCO 1 PAIR 22AWG LSZH-C YE00380

Description
TELCO 1 PAIR 22AWG/0.34mm² LSZH-C
Datasheet
Description
TELCO 1 PAIR 22AWG/0.34mm² LSZH-C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TELCO 1 PAIR 22AWG LSZH-C - YE00380 - Belden Inc.
St. Louis, MO, United States
TELCO 1 PAIR 22AWG LSZH-C
YE00380
TELCO 1 PAIR 22AWG LSZH-C YE00380
TELCO 1 PAIR 22AWG/0.34mm² LSZH-C

TELCO 1 PAIR 22AWG/0.34mm² LSZH-C

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Multiconductor Cables
Product Number YE00380
Product Name TELCO 1 PAIR 22AWG LSZH-C
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Tinned Copper - Solid
Cable Shielding Foil; Foil(s) or Copper Tape(s)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 2024857 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Tinned copper
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details