Belden Inc. VAD - Molded Female Cordset, Form A, Contacts: 2+2PE, with Varistor (MOV) and YE LED, 250 V | 4 A, IP67; PVC Black, 3x0.50mm² (20AWG) VAD 1A-3-3-212

Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Varistor (MOV) and Yellow LED, 250 V | 4 A, IP67; Cable: PVC Black, IEC, 3x0.50mm² (20AWG)
Datasheet
Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Varistor (MOV) and Yellow LED, 250 V | 4 A, IP67; Cable: PVC Black, IEC, 3x0.50mm² (20AWG)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VAD - Molded Female Cordset, Form A, Contacts: 2+2PE, with Varistor (MOV) and YE LED, 250 V | 4 A, IP67; PVC Black, 3x0.50mm² (20AWG) - VAD 1A-3-3-212 - Belden Inc.
St. Louis, MO, United States
VAD - Molded Female Cordset, Form A, Contacts: 2+2PE, with Varistor (MOV) and YE LED, 250 V | 4 A, IP67; PVC Black, 3x0.50mm² (20AWG)
VAD 1A-3-3-212
VAD - Molded Female Cordset, Form A, Contacts: 2+2PE, with Varistor (MOV) and YE LED, 250 V | 4 A, IP67; PVC Black, 3x0.50mm² (20AWG) VAD 1A-3-3-212
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Varistor (MOV) and Yellow LED, 250 V | 4 A, IP67; Cable: PVC Black, IEC, 3x0.50mm² (20AWG)

175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Varistor (MOV) and Yellow LED, 250 V | 4 A, IP67; Cable: PVC Black, IEC, 3x0.50mm² (20AWG)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number VAD 1A-3-3-212
Product Name VAD - Molded Female Cordset, Form A, Contacts: 2+2PE, with Varistor (MOV) and YE LED, 250 V | 4 A, IP67; PVC Black, 3x0.50mm² (20AWG)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details