Belden Inc. Type KX Thermocouple UK16044W

Description
Type KX Thermocouple, 4 Pair 16AWG (Solid) Chromel+Alumel, XLPE Insulation Yel, Red Color Code, Individual & Overall Beldfoil® Shield, Yellow LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
Datasheet
Description
Type KX Thermocouple, 4 Pair 16AWG (Solid) Chromel+Alumel, XLPE Insulation Yel, Red Color Code, Individual & Overall Beldfoil® Shield, Yellow LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type KX Thermocouple - UK16044W - Belden Inc.
St. Louis, MO, United States
Type KX Thermocouple
UK16044W
Type KX Thermocouple UK16044W
Type KX Thermocouple, 4 Pair 16AWG (Solid) Chromel+Alumel, XLPE Insulation Yel, Red Color Code, Individual & Overall Beldfoil® Shield, Yellow LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES

Type KX Thermocouple, 4 Pair 16AWG (Solid) Chromel+Alumel, XLPE Insulation Yel, Red Color Code, Individual & Overall Beldfoil® Shield, Yellow LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Thermocouple Wire
Product Number UK16044W
Product Name Type KX Thermocouple
Thermocouple Type K
Gauge 16 Gauge
Pairs / Elements 8
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Thermocouples - 2394595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 9.84 inch (250 mm)
View Details