Belden Inc. Type KX Thermocouple UK1601BW

Description
Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, XLPE Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
Datasheet
Description
Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, XLPE Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type KX Thermocouple - UK1601BW - Belden Inc.
St. Louis, MO, United States
Type KX Thermocouple
UK1601BW
Type KX Thermocouple UK1601BW
Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, XLPE Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES

Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, XLPE Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Thermocouple Wire
Product Number UK1601BW
Product Name Type KX Thermocouple
Thermocouple Type K
Gauge 16 Gauge
Pairs / Elements 2
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 1817314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 19.69 inch (500 mm)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details