UL Type TC (1277) XLPE/LSZH, 4+G Conductor 2/0 AWG (19x12) Bare Copper, XLPE Insulation M4 Color Code, 1 6AWG (7x16) Ground Wire, Black LSZH Outer Jacket, 600V TC-ER 90C Dry/Wet SUN RES
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | U042A4G |
| Product Name | TC-ER XLPE/LSZH, 4+G C #2/0 Str BC, XLPE Ins M4, 1 #6 Grnd, Blk LSZH Jkt, 600V TC-ER 90C Dry/Wet SUN RES |
| Cable Jacket | LSZH / FRNC |
| Cable Insulation | XLP, XLPO, XLPE (Thermoset) |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |