Belden Inc. Torque Wrench 30 In/lb Belden TRS716-30

Description
TORQUE WRENCH 30 in/lb
Description
TORQUE WRENCH 30 in/lb

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 30 In/lb Belden - 52T2545 - Newark, An Avnet Company
Chicago, IL, United States
Torque Wrench 30 In/lb Belden
52T2545
Torque Wrench 30 In/lb Belden 52T2545
TORQUE WRENCH 30 in/lb

TORQUE WRENCH 30 in/lb

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2545
Product Name Torque Wrench 30 In/lb Belden
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 081399-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers