Belden Inc. Connector Type Belden TBCF81

Description
Connector Type:-; Connector Body Style:-; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:3GHz; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type:-; Connector Body Style:-; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:3GHz; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Belden - 77M3426 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Belden
77M3426
Connector Type Belden 77M3426
Connector Type:-; Connector Body Style:-; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:3GHz; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: Yes

Connector Type:-; Connector Body Style:-; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:3GHz; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77M3426
Product Name Connector Type Belden
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products