Hirschmann™, A BELDEN BRAND Power Conn, Plug, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann STAS 4 N GRAU/GREY

Description
POWER CONN, PLUG, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
Datasheet
Description
POWER CONN, PLUG, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Plug, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann - 67AC4270 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann
67AC4270
Power Conn, Plug, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann 67AC4270
POWER CONN, PLUG, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

POWER CONN, PLUG, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC4270
Product Name Power Conn, Plug, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2925D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details