Hirschmann™, A BELDEN BRAND Rectangular Conn, Plug, 3+Pe, Screw; No. Of Contacts Hirschmann STAS 3 N GREY*

Description
RECTANGULAR CONN, PLUG, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, PLUG, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug, 3+Pe, Screw; No. Of Contacts Hirschmann - 12X1271 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug, 3+Pe, Screw; No. Of Contacts Hirschmann
12X1271
Rectangular Conn, Plug, 3+Pe, Screw; No. Of Contacts Hirschmann 12X1271
RECTANGULAR CONN, PLUG, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

RECTANGULAR CONN, PLUG, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X1271
Product Name Rectangular Conn, Plug, 3+Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug connector - NPQH-D-Q14-Q12-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details