Belden Inc. Rectangular Field Attachable Power Connector (ST Series): Female, STAK 5

Description
Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief , 5-pin+PE, grey housing, 400 V AC/230 V DC, 10 A AC/6 A DC
Description
Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief , 5-pin+PE, grey housing, 400 V AC/230 V DC, 10 A AC/6 A DC
Datasheet
Datasheet Summary
Powered by GS/AI

The STAK 5 is a rectangular field attachable power connector designed for reliable electrical connections in various applications. It features a female, straight design with strain relief and includes 5 pins plus a protective earth (PE) connection. The connector is rated for an operating voltage of 400 V AC and 230 V DC, with a maximum current rating of 10 A AC and 6 A DC. Constructed with a grey housing made from PA GF, the STAK 5 connector is suitable for cable diameters ranging from 8 mm to 10 mm and accommodates conductor cross sections from 0.25 mm² to 1.00 mm². It has an IP54 protection rating, making it suitable for use in environments where dust and water exposure may occur. The connector is designed for a temperature range of -30°C to +90°C, with derating considerations. The STAK 5 utilizes crimp connections and has a contact resistance of less than or equal to 10 mOhm, ensuring efficient electrical performance. It is compliant with DIN EN 61984 standards and has a pollution degree of 3 according to DIN EN 60664-1. The connector is also equipped with a safety bracket attachment type and is rated for a maximum of 50 mating cycles.

Datasheet Summary
Powered by GS/AI

The STAK 5 is a rectangular field attachable power connector designed for reliable electrical connections in various applications. It features a female, straight design with strain relief and includes 5 pins plus a protective earth (PE) connection. The connector is rated for an operating voltage of 400 V AC and 230 V DC, with a maximum current rating of 10 A AC and 6 A DC. Constructed with a grey housing made from PA GF, the STAK 5 connector is suitable for cable diameters ranging from 8 mm to 10 mm and accommodates conductor cross sections from 0.25 mm² to 1.00 mm². It has an IP54 protection rating, making it suitable for use in environments where dust and water exposure may occur. The connector is designed for a temperature range of -30°C to +90°C, with derating considerations. The STAK 5 utilizes crimp connections and has a contact resistance of less than or equal to 10 mOhm, ensuring efficient electrical performance. It is compliant with DIN EN 61984 standards and has a pollution degree of 3 according to DIN EN 60664-1. The connector is also equipped with a safety bracket attachment type and is rated for a maximum of 50 mating cycles.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Field Attachable Power Connector (ST Series): Female, - STAK 5 - Belden Inc.
St. Louis, MO, United States
Rectangular Field Attachable Power Connector (ST Series): Female,
STAK 5
Rectangular Field Attachable Power Connector (ST Series): Female, STAK 5
Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief , 5-pin+PE, grey housing, 400 V AC/230 V DC, 10 A AC/6 A DC

Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief , 5-pin+PE, grey housing, 400 V AC/230 V DC, 10 A AC/6 A DC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number STAK 5
Product Name Rectangular Field Attachable Power Connector (ST Series): Female,
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

 - 321Y078FXX - Powell Electronics, Inc.
Nicomatic North America
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers