Belden Inc. Rectangular Field Attachable Power Connector (ST Series): Female, STAK 3 N black

Description
Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief , 3-pin+PE, black housing, 400 V AC/230 V DC, 16 A AC/10 A DC
Description
Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief , 3-pin+PE, black housing, 400 V AC/230 V DC, 16 A AC/10 A DC
Datasheet
Datasheet Summary
Powered by GS/AI

The STAK 3 N black is a female rectangular field attachable power connector from Belden Inc.'s ST Series. It features a straight design with strain relief and includes three pins plus a protective earth (PE) connection. The connector is rated for a maximum operating voltage of 400 V AC and 230 V DC, with a current rating of 16 A AC and 10 A DC. It is designed for use with cables having a diameter between 6 mm and 10 mm and accommodates conductor cross sections from 0.25 mm² to 1.50 mm². The connector is unshielded and utilizes screw terminals for connection. It has an IP54 protection rating, making it suitable for environments where dust and water exposure may occur. The operating temperature range is from -30°C to +90°C, with derating considerations. The materials used include a black PA GF housing and contact base made of CuZn with Cu/Sn plating, ensuring durability and compliance with flammability standards. The product is approved by UL and VDE, confirming its adherence to safety and performance standards.

Datasheet Summary
Powered by GS/AI

The STAK 3 N black is a female rectangular field attachable power connector from Belden Inc.'s ST Series. It features a straight design with strain relief and includes three pins plus a protective earth (PE) connection. The connector is rated for a maximum operating voltage of 400 V AC and 230 V DC, with a current rating of 16 A AC and 10 A DC. It is designed for use with cables having a diameter between 6 mm and 10 mm and accommodates conductor cross sections from 0.25 mm² to 1.50 mm². The connector is unshielded and utilizes screw terminals for connection. It has an IP54 protection rating, making it suitable for environments where dust and water exposure may occur. The operating temperature range is from -30°C to +90°C, with derating considerations. The materials used include a black PA GF housing and contact base made of CuZn with Cu/Sn plating, ensuring durability and compliance with flammability standards. The product is approved by UL and VDE, confirming its adherence to safety and performance standards.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Field Attachable Power Connector (ST Series): Female, - STAK 3 N black - Belden Inc.
St. Louis, MO, United States
Rectangular Field Attachable Power Connector (ST Series): Female,
STAK 3 N black
Rectangular Field Attachable Power Connector (ST Series): Female, STAK 3 N black
Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief , 3-pin+PE, black housing, 400 V AC/230 V DC, 16 A AC/10 A DC

Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief , 3-pin+PE, black housing, 400 V AC/230 V DC, 16 A AC/10 A DC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number STAK 3 N black
Product Name Rectangular Field Attachable Power Connector (ST Series): Female,
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details