Belden Inc. Rectangular Field Attachable Power Connector (ST Series): Female, STAK 2

Description
Rectangular Field Attachable Power Connector (ST Series): Female, straight, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Description
Rectangular Field Attachable Power Connector (ST Series): Female, straight, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet
Datasheet Summary
Powered by GS/AI

The STAK 2 is a rectangular field attachable power connector designed for reliable electrical connections in various applications. It features a female, straight design with 2 pins plus a protective earth (PE) connection. The connector is rated for an operating voltage of 230 V AC/DC and can handle a current of up to 16 A AC or 10 A DC. Constructed with a grey housing made from PA GF material, the STAK 2 is suitable for use in environments with ambient temperatures ranging from -30°C to +90°C. It has an IP54 protection rating, ensuring resistance to dust and water splashes when properly mounted. The connector utilizes screw terminals for secure connections and accommodates conductor cross sections from 0.25 mm² to 1.50 mm², with compatible cable diameters ranging from vò4 mm to vò6.5 mm. The STAK 2 is designed to meet the DIN EN 61984 standard and has a pollution degree of 3 according to DIN EN 60664-1. It is capable of withstanding up to 50 mating cycles, making it a durable choice for field applications. The connector also includes a safety bracket attachment type and requires specific fastening torques for optimal installation.

Datasheet Summary
Powered by GS/AI

The STAK 2 is a rectangular field attachable power connector designed for reliable electrical connections in various applications. It features a female, straight design with 2 pins plus a protective earth (PE) connection. The connector is rated for an operating voltage of 230 V AC/DC and can handle a current of up to 16 A AC or 10 A DC. Constructed with a grey housing made from PA GF material, the STAK 2 is suitable for use in environments with ambient temperatures ranging from -30°C to +90°C. It has an IP54 protection rating, ensuring resistance to dust and water splashes when properly mounted. The connector utilizes screw terminals for secure connections and accommodates conductor cross sections from 0.25 mm² to 1.50 mm², with compatible cable diameters ranging from vò4 mm to vò6.5 mm. The STAK 2 is designed to meet the DIN EN 61984 standard and has a pollution degree of 3 according to DIN EN 60664-1. It is capable of withstanding up to 50 mating cycles, making it a durable choice for field applications. The connector also includes a safety bracket attachment type and requires specific fastening torques for optimal installation.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Field Attachable Power Connector (ST Series): Female, - STAK 2 - Belden Inc.
St. Louis, MO, United States
Rectangular Field Attachable Power Connector (ST Series): Female,
STAK 2
Rectangular Field Attachable Power Connector (ST Series): Female, STAK 2
Rectangular Field Attachable Power Connector (ST Series): Female, straight, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Rectangular Field Attachable Power Connector (ST Series): Female, straight, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number STAK 2
Product Name Rectangular Field Attachable Power Connector (ST Series): Female,
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products