Hirschmann™, A BELDEN BRAND Enet Mod, Din Rail/wall, Rj45/sc, 2Port; No. Of Ports Hirschmann SPIDER-PL-20-01T1M29999TY9HHHH

Description
ENET MOD, DIN RAIL/WALL, RJ45/SC, 2PORT; No. of Ports:2Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 1, SC x 1; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet
Description
ENET MOD, DIN RAIL/WALL, RJ45/SC, 2PORT; No. of Ports:2Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 1, SC x 1; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Mod, Din Rail/wall, Rj45/sc, 2Port; No. Of Ports Hirschmann - 93Y2421 - Newark, An Avnet Company
Chicago, IL, United States
Enet Mod, Din Rail/wall, Rj45/sc, 2Port; No. Of Ports Hirschmann
93Y2421
Enet Mod, Din Rail/wall, Rj45/sc, 2Port; No. Of Ports Hirschmann 93Y2421
ENET MOD, DIN RAIL/WALL, RJ45/SC, 2PORT; No. of Ports:2Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 1, SC x 1; Input Voltage Type:VDC RoHS Compliant: Yes

ENET MOD, DIN RAIL/WALL, RJ45/SC, 2PORT; No. of Ports:2Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 1, SC x 1; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 93Y2421
Product Name Enet Mod, Din Rail/wall, Rj45/sc, 2Port; No. Of Ports Hirschmann
Unlock Full Specs
to access all available technical data