Belden Inc. CONNECTOR, SNAP AND SEAL, MALE DROP COMPRESSION, SERIES 7 CABLE SNS7B

Description
It's a Snap! Snap-N-Seal® Connectors are the Easiest Connectors to Install Correctly. Step 1: Cut the cable end square and position it in the CST596711 cable preparation tool. Rotate tool until cable jacket removes easily. Step 2: Position the connector on the cable. Post is flush at dielectric. Step 3: Place connector in SNSUTL compression tool as shown. Step 4: Squeeze handles of tool until sleeve is fully compressed — An audible snap can be heard when the connector is properly inserted onto the cable. Snap-N-Seal® Connector Advantages: Over 14 Year Track Record of Reliability Industry's Lowest Compression Force Required for Installation User-Friendly Installation Tools Connectors' Sleeves Are Color-Coded for Different Cable Sizes Easy Connector Identification Before and After Installation 75 Ohm CATV Connectors Feature Industry Leading Compression Technology Connection of Choice for Broadband Communications and Satellite Companies For 7 Series and 11 Series CATV Cables 100% Waterproof — Superior Environmental Seal Prevents Any Moisture Migration Into the Connection No Performance Degradation Over Time True 360 Degree Compression Design that Ensures Superior Electrical Performance Simple and Quick to Install
Description
It's a Snap! Snap-N-Seal® Connectors are the Easiest Connectors to Install Correctly. Step 1: Cut the cable end square and position it in the CST596711 cable preparation tool. Rotate tool until cable jacket removes easily. Step 2: Position the connector on the cable. Post is flush at dielectric. Step 3: Place connector in SNSUTL compression tool as shown. Step 4: Squeeze handles of tool until sleeve is fully compressed — An audible snap can be heard when the connector is properly inserted onto the cable. Snap-N-Seal® Connector Advantages: Over 14 Year Track Record of Reliability Industry's Lowest Compression Force Required for Installation User-Friendly Installation Tools Connectors' Sleeves Are Color-Coded for Different Cable Sizes Easy Connector Identification Before and After Installation 75 Ohm CATV Connectors Feature Industry Leading Compression Technology Connection of Choice for Broadband Communications and Satellite Companies For 7 Series and 11 Series CATV Cables 100% Waterproof — Superior Environmental Seal Prevents Any Moisture Migration Into the Connection No Performance Degradation Over Time True 360 Degree Compression Design that Ensures Superior Electrical Performance Simple and Quick to Install

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR, SNAP AND SEAL, MALE DROP COMPRESSION, SERIES 7 CABLE - 70069079 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, SNAP AND SEAL, MALE DROP COMPRESSION, SERIES 7 CABLE
70069079
CONNECTOR, SNAP AND SEAL, MALE DROP COMPRESSION, SERIES 7 CABLE 70069079
It's a Snap! Snap-N-Seal® Connectors are the Easiest Connectors to Install Correctly. Step 1: Cut the cable end square and position it in the CST596711 cable preparation tool. Rotate tool until cable jacket removes easily. Step 2: Position the connector on the cable. Post is flush at dielectric. Step 3: Place connector in SNSUTL compression tool as shown. Step 4: Squeeze handles of tool until sleeve is fully compressed — An audible snap can be heard when the connector is properly inserted onto the cable. Snap-N-Seal® Connector Advantages: Over 14 Year Track Record of Reliability Industry's Lowest Compression Force Required for Installation User-Friendly Installation Tools Connectors' Sleeves Are Color-Coded for Different Cable Sizes Easy Connector Identification Before and After Installation 75 Ohm CATV Connectors Feature Industry Leading Compression Technology Connection of Choice for Broadband Communications and Satellite Companies For 7 Series and 11 Series CATV Cables 100% Waterproof — Superior Environmental Seal Prevents Any Moisture Migration Into the Connection No Performance Degradation Over Time True 360 Degree Compression Design that Ensures Superior Electrical Performance Simple and Quick to Install

It's a Snap! Snap-N-Seal® Connectors are the Easiest Connectors to Install Correctly. Step 1: Cut the cable end square and position it in the CST596711 cable preparation tool. Rotate tool until cable jacket removes easily. Step 2: Position the connector on the cable. Post is flush at dielectric. Step 3: Place connector in SNSUTL compression tool as shown. Step 4: Squeeze handles of tool until sleeve is fully compressed — An audible snap can be heard when the connector is properly inserted onto the cable. Snap-N-Seal® Connector Advantages:

  • Over 14 Year Track Record of Reliability
  • Industry's Lowest Compression Force Required for Installation
  • User-Friendly Installation Tools
  • Connectors' Sleeves Are Color-Coded for Different Cable Sizes
  • Easy Connector Identification Before and After Installation
  • 75 Ohm CATV Connectors Feature Industry Leading Compression Technology
  • Connection of Choice for Broadband Communications and Satellite Companies
  • For 7 Series and 11 Series CATV Cables
  • 100% Waterproof — Superior Environmental Seal Prevents Any Moisture Migration Into the Connection
  • No Performance Degradation Over Time
  • True 360 Degree Compression Design that Ensures Superior Electrical Performance
  • Simple and Quick to Install
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70069079
Product Name CONNECTOR, SNAP AND SEAL, MALE DROP COMPRESSION, SERIES 7 CABLE
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7809A2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details