TE Connectivity Coax Connectors 1050933-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Compression Crimp Ferrule Material : Stainless Steel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Dimensions Product Length : 16.33 MM  [.643 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Military Category : B Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Compression Crimp Ferrule Material : Stainless Steel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Dimensions Product Length : 16.33 MM  [.643 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Military Category : B Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1050933-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1050933-1
Coax Connectors 1050933-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Compression Crimp Ferrule Material : Stainless Steel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Dimensions Product Length : 16.33 MM  [.643 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Military Category : B Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Compression Crimp
  • Ferrule Material : Stainless Steel
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper
  • RF Connector Contact Configuration : Captivated

Dimensions


  • Product Length : 16.33 MM  [.643 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 18

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military
  • Military Category : B

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 402 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Interconnects - 1050933-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1050933-1
RF Interconnects 1050933-1
RF Coax Connectors

RF Coax Connectors

Buy Now
Coaxial Connector (RF) Assemblies - 1050933-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1050933-1-ND
Coaxial Connector (RF) Assemblies 1050933-1-ND
Connector

Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1050933-1 1050933-1 1050933-1-ND
Product Name Coax Connectors RF Interconnects Coaxial Connector (RF) Assemblies
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1058014-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
2 suppliers
RF Connectors - 1058016-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
4 suppliers
In-Series Adapters - 1053780-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers