Belden Inc. DAC cable with 10 Gbps data rate SFP-10-DAC

Description
DAC cable with 10 Gbps data rate, cable length from 0.5 m to 4 m
Datasheet
Description
DAC cable with 10 Gbps data rate, cable length from 0.5 m to 4 m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC cable with 10 Gbps data rate - SFP-10-DAC - Belden Inc.
St. Louis, MO, United States
DAC cable with 10 Gbps data rate
SFP-10-DAC
DAC cable with 10 Gbps data rate SFP-10-DAC
DAC cable with 10 Gbps data rate, cable length from 0.5 m to 4 m

DAC cable with 10 Gbps data rate, cable length from 0.5 m to 4 m

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number SFP-10-DAC
Product Name DAC cable with 10 Gbps data rate
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details