Belden Inc. FX ECX Splitter Cassette, OS2, 1 X 32 SCSX1132SMF

Description
FX ECX Splitter Cassette, OS2, 1 X 32, 1 Splitter, SC/APC Input, MPO/APC Output, Front
Description
FX ECX Splitter Cassette, OS2, 1 X 32, 1 Splitter, SC/APC Input, MPO/APC Output, Front
Datasheet
Datasheet Summary
Powered by GS/AI

The FX ECX Splitter Cassette, OS2, 1 X 32 (part number SCSX1132SMF) from Belden Inc. is designed for applications in FiberExpress Solutions, Backbone, Telecommunications Rooms, and Passive Optical LANs. It features a single splitter with an SC/APC input and MPO/APC output, allowing for efficient fiber management. This cassette supports a maximum output capacity of 32 fibers and is constructed from durable materials, including a PC/ABS housing and a polycarbonate cover. It operates within a temperature range of -10°C to +60°C, making it suitable for various environmental conditions. The splitter configuration has an insertion loss (IL) maximum of 17.3 dB, uniformity maximum of 1.5 dB, and a return loss (RL) minimum of 55 dB. Weighing 0.600 lbs and measuring 1.30 inches in height, 6.34 inches in width, and 8.70 inches in length, this product is compact and easy to integrate into existing systems. It is individually packaged for protection during shipping.

Datasheet Summary
Powered by GS/AI

The FX ECX Splitter Cassette, OS2, 1 X 32 (part number SCSX1132SMF) from Belden Inc. is designed for applications in FiberExpress Solutions, Backbone, Telecommunications Rooms, and Passive Optical LANs. It features a single splitter with an SC/APC input and MPO/APC output, allowing for efficient fiber management. This cassette supports a maximum output capacity of 32 fibers and is constructed from durable materials, including a PC/ABS housing and a polycarbonate cover. It operates within a temperature range of -10°C to +60°C, making it suitable for various environmental conditions. The splitter configuration has an insertion loss (IL) maximum of 17.3 dB, uniformity maximum of 1.5 dB, and a return loss (RL) minimum of 55 dB. Weighing 0.600 lbs and measuring 1.30 inches in height, 6.34 inches in width, and 8.70 inches in length, this product is compact and easy to integrate into existing systems. It is individually packaged for protection during shipping.

Suppliers

Company
Product
Description
Supplier Links
FX ECX Splitter Cassette, OS2, 1 X 32 - SCSX1132SMF - Belden Inc.
St. Louis, MO, United States
FX ECX Splitter Cassette, OS2, 1 X 32
SCSX1132SMF
FX ECX Splitter Cassette, OS2, 1 X 32 SCSX1132SMF
FX ECX Splitter Cassette, OS2, 1 X 32, 1 Splitter, SC/APC Input, MPO/APC Output, Front

FX ECX Splitter Cassette, OS2, 1 X 32, 1 Splitter, SC/APC Input, MPO/APC Output, Front

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Network Media Converters
Product Number SCSX1132SMF
Product Name FX ECX Splitter Cassette, OS2, 1 X 32
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Mini Display Port to DVI Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network DVI
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details