Belden Inc. M12 Power Double-Ended Cordset: Male angled to Female RSWT 5L-RKT 5L-1002 SW

Description
M12 Power Double-Ended Cordset: Male angled to Female straight, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; TPE yellow cable, 1.50 mm²
Datasheet
Description
M12 Power Double-Ended Cordset: Male angled to Female straight, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; TPE yellow cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Double-Ended Cordset: Male angled to Female - RSWT 5L-RKT 5L-1002 SW - Belden Inc.
St. Louis, MO, United States
M12 Power Double-Ended Cordset: Male angled to Female
RSWT 5L-RKT 5L-1002 SW
M12 Power Double-Ended Cordset: Male angled to Female RSWT 5L-RKT 5L-1002 SW
M12 Power Double-Ended Cordset: Male angled to Female straight, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; TPE yellow cable, 1.50 mm²

M12 Power Double-Ended Cordset: Male angled to Female straight, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; TPE yellow cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSWT 5L-RKT 5L-1002 SW
Product Name M12 Power Double-Ended Cordset: Male angled to Female
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to XR Mini-Hook, Audio Test Cable - 2520XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details